Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO263-7-1
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LIN 3.3V 500MA TO263-7-1
IC REG LIN 3.3V 500MA TO263-7-1
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLS850D0TAV33ATMA1TR-ND | TLS850D0TAV33ATMA1 | TLS850D0TAV33ATMA1 | TLS850D0TAV33ATMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263 | ||
| Special Features | Input Overcurrent Protection | Delay, Enable, Reset |