Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5
IC REG LINEAR 3.3V 500MA TO252-5
IC REG LINEAR 3.3V 500MA TO252-5
IC REG LINEAR 3.3V 500MA TO252-5
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2286561 | 448-TLS850C2TEV33ATMA1TR-ND | TLS850C2TEV33ATMA1 | TLS850C2TEV33ATMA1 | TLS850C2TEV33ATMA1 |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Category | High Performance | ||||
| Package Type | Other; PG-TO252-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive |