Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS850B0TEV50ATMA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS850B0TEV50ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS850B0TEV50ATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS850B0TEV50ATMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS850B0TEV50ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS850B0TEV50ATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS850B0TEV50ATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS850B0TEV50ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS850B0TEV50ATMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS850B0TEV50ATMA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5

Buy Now Datasheet
 - TLS850B0TEV50ATMA1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO4

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO4

Supplier's Site Datasheet
Singapore, Singapore
5V 500MA TO252 Voltage Regulator IC
776-TLS850B0TEV50ATMA1
5V 500MA TO252 Voltage Regulator IC 776-TLS850B0TEV50ATMA1
IC REG LINEAR 5V 500MA TO252-5 Product overview: TLS850B0TEV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS850B0TEV50ATM A1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA TO252-5 Product overview: TLS850B0TEV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS850B0TEV50ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2168413P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2168413P
Voltage Regulators 2168413P
Infineon TLS850B0TEV50ATMA1

Infineon TLS850B0TEV50ATMA1

Supplier's Site
Voltage Regulators - 2168413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2168413
Voltage Regulators 2168413
Infineon TLS850B0TEV50ATMA1

Infineon TLS850B0TEV50ATMA1

Supplier's Site
Voltage Regulators - 2168412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2168412
Voltage Regulators 2168412
Infineon TLS850B0TEV50ATMA1

Infineon TLS850B0TEV50ATMA1

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1100125-TLS850B0TEV50ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1100125-TLS850B0TEV50ATMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1100125-TLS850B0TEV50ATMA1
Win Source Part Number: 1100125-TLS850B0TEV5 0ATMA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 33 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 25 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLS850B0TEV50ATMA1TR ,INFINFTLS850B0TEV50 ATMA1,2156-TLS850B0T EV50ATMA1,TLS850B0TE V50ATMA1-ND,TLS850B0 TEV50ATMA1CT,SP00159 4238,TLS850B0TEV50AT MA1DKR Base Product Number: TLS850 Voltage Dropout (Max): 0.5V @ 250mA

Win Source Part Number: 1100125-TLS850B0TEV50ATMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 33 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 25 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLS850B0TEV50ATMA1TR,INFINFTLS850B0TEV50ATMA1,2156-TLS850B0TEV50ATMA1,TLS850B0TEV50ATMA1-ND,TLS850B0TEV50ATMA1CT,SP001594238,TLS850B0TEV50ATMA1DKR
Base Product Number: TLS850
Voltage Dropout (Max): 0.5V @ 250mA

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
TLS850B0TEV50ATMA1
Linear Voltage Regulators TLS850B0TEV50ATMA1
Linear Voltage Regulators LINEAR VOLTAGE REGULATOR

Linear Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLS850B0TEV50ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLS850B0TEV50ATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLS850B0TEV50ATMA1
IC REG LINEAR 5V 500MA TO252-5

IC REG LINEAR 5V 500MA TO252-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS850B0TEV50ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS850B0TEV50ATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS850B0TEV50ATMA1
IC REG LINEAR 5V 500MA TO252-5

IC REG LINEAR 5V 500MA TO252-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLS850B0TEV50ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLS850B0TEV50ATMA1
PMIC - Voltage Regulators - Linear TLS850B0TEV50ATMA1
IC REG LINEAR 5V 500MA TO252-5

IC REG LINEAR 5V 500MA TO252-5

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLS850B0TEV50ATMA1CT-ND TLS850B0TEV50ATMA1 776-TLS850B0TEV50ATMA1 2168413P 2168413 1100125-TLS850B0TEV50ATMA1 TLS850B0TEV50ATMA1 TLS850B0TEV50ATMA1 TLS850B0TEV50ATMA1 TLS850B0TEV50ATMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500MA TO252 Voltage Regulator IC Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD Other; PG-TO252-5 Other; Tape & Reel (TR) Other; TO-252 Other; Pg-to252 DPAK; Other; Tape & Reel DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data