IC REG LINEAR 5V PG-TO252-3-11
IC REG LINEAR 5V PG-TO252-3-11
IC REG LINEAR 5V PG-TO252-3-11
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 349356 | 448-TLS850A4TEV50ATMA1CT-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; PG-TO252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |