Infineon Technologies AG LDO Voltage Regulators TLS810B1LDV33XUMA1

Description
LDO Voltage Regulators
Datasheet
Description
LDO Voltage Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLS810B1LDV33XUMA1
LDO Voltage Regulators TLS810B1LDV33XUMA1
LDO Voltage Regulators

LDO Voltage Regulators

Buy Now Datasheet
Linear Voltage Regulator; Output Type Infineon - 34AC2061 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator; Output Type Infineon
34AC2061
Linear Voltage Regulator; Output Type Infineon 34AC2061
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.75V; Input Voltage Max:42V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.75V; Input Voltage Max:42V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TLS810B1LDV33XUMA1 34AC2061
Product Name LDO Voltage Regulators Linear Voltage Regulator; Output Type Infineon
Input Voltage 2.75 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details