LDO Voltage Regulators
LDO, AEC-Q100, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.2V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | TLS810B1EJV50XUMA1 | 93AC7373 |
| Product Name | LDO Voltage Regulators | Ldo, Aec-Q100, 5V, 0.1A, -40 To 150Deg C; Output Type Infineon |
| Input Voltage | 5.2 to 42 volts |