Infineon Technologies AG Voltage Regulators TLS810B1EJV50XUMA1

Description
Infineon TLS810B1EJV50XUMA1
Request a Quote Datasheet
Description
Infineon TLS810B1EJV50XUMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 2156714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2156714
Voltage Regulators 2156714
Infineon TLS810B1EJV50XUMA1

Infineon TLS810B1EJV50XUMA1

Supplier's Site
Voltage Regulators - 2156714P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2156714P
Voltage Regulators 2156714P
Infineon TLS810B1EJV50XUMA1

Infineon TLS810B1EJV50XUMA1

Supplier's Site
Voltage Regulators - 2156713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2156713
Voltage Regulators 2156713
Infineon TLS810B1EJV50XUMA1

Infineon TLS810B1EJV50XUMA1

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320203-TLS810B1EJV50XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320203-TLS810B1EJV50XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320203-TLS810B1EJV50XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1320203-TLS810B1EJV5 0XUMA1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 11 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5V Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad PSRR: 55dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 1 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLS810B1EJV50XUMA1-N D,TLS810B1EJV50XUMA1 TR,INFINFTLS810B1EJV 50XUMA1,SP001594838, TLS810B1EJV50XUMA1DK R,TLS810B1EJV50XUMA1 CT,2156-TLS810B1EJV5 0XUMA1 Base Product Number: TLS810 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.55V @ 100mA

Manufacturer: Infineon Technologies
Win Source Part Number: 1320203-TLS810B1EJV50XUMA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 11 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
PSRR: 55dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLS810B1EJV50XUMA1-ND,TLS810B1EJV50XUMA1TR,INFINFTLS810B1EJV50XUMA1,SP001594838,TLS810B1EJV50XUMA1DKR,TLS810B1EJV50XUMA1CT,2156-TLS810B1EJV50XUMA1
Base Product Number: TLS810
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.55V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS810B1EJV50XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS810B1EJV50XUMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS810B1EJV50XUMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS810B1EJV50XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS810B1EJV50XUMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS810B1EJV50XUMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS810B1EJV50XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS810B1EJV50XUMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS810B1EJV50XUMA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8

Buy Now Datasheet
Singapore, Singapore
5V 100MA Voltage Regulator IC
776-TLS810B1EJV50XUMA1
5V 100MA Voltage Regulator IC 776-TLS810B1EJV50XUMA1
IC REG LIN 5V 100MA 8DSO E-PAD Product overview: TLS810B1EJV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS810B1EJV50XUM A1 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 100MA 8DSO E-PAD Product overview: TLS810B1EJV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS810B1EJV50XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLS810B1EJV50XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLS810B1EJV50XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLS810B1EJV50XUMA1
IC REG LIN 5V 100MA 8DSO E-PAD

IC REG LIN 5V 100MA 8DSO E-PAD

Supplier's Site
PMIC - Voltage Regulators - Linear - TLS810B1EJV50XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLS810B1EJV50XUMA1
PMIC - Voltage Regulators - Linear TLS810B1EJV50XUMA1
IC REG LIN 5V 100MA 8DSO E-PAD

IC REG LIN 5V 100MA 8DSO E-PAD

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS810B1EJV50XUMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS810B1EJV50XUMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS810B1EJV50XUMA1
IC REG LIN 5V 100MA 8DSO E-PAD

IC REG LIN 5V 100MA 8DSO E-PAD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 2156714 1320203-TLS810B1EJV50XUMA1 TLS810B1EJV50XUMA1CT-ND 776-TLS810B1EJV50XUMA1 TLS810B1EJV50XUMA1 TLS810B1EJV50XUMA1 TLS810B1EJV50XUMA1
Product Name Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 100MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Type Other; PG-DSO-8 EP SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data