LINEAR VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:2.75V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:41.9V; Output Current:50mA; Dropout RoHS Compliant: Yes
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 34AC2058 | TLS805B1SJVXUMA1 |
| Product Name | Linear Voltage Regulator; Output Type Infineon | LDO Voltage Regulators |
| Input Voltage | 2.75 to 42 volts |