IC REG LIN POS ADJ 50MA TSON-10 Product overview: TLS805B1LDVXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS805B1LDVXUMA1
Win Source Part Number: 1244978-TLS805B1LDVX
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 11 µA
Control Features: Enable
Voltage - Output (Max): 41.7V
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: 10-TFDFN Exposed Pad
Supplier Device Package: PG-TSON-10
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2A (4 Weeks)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001425408,2156-TLS
Base Product Number: TLS805
Product Status: Obsolete
Voltage Dropout (Max): 0.3V @ 50mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA PG-TSON-10
IC REG LIN POS ADJ 50MA TSON-10
IC REG LIN POS ADJ 50MA TSON-10
IC REG LIN POS ADJ 50MA TSON-10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLS805B1LDVXUMA1 | 1244978-TLS805B1LDVXUMA1 | TLS805B1LDVXUMA1TR-ND | TLS805B1LDVXUMA1 | TLS805B1LDVXUMA1 | TLS805B1LDVXUMA1 |
| Product Name | 50MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 10-TFDFN Exposed Pad | Other; 10-TFDFN Exposed Pad | ||
| Output Voltage | 1.2 volts | 1.2 to 41.7 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| Dropout Voltage | 0.3000 to ? volts | 0.3000 volts | 0.3000 volts | 0.3000 volts |