LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.75V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | TLS805B1LDV50XUMA1 | 34AC2057 |
| Product Name | LDO Voltage Regulators | Linear Voltage Regulator; Output Type Infineon |
| Input Voltage | 2.75 to 42 volts |