Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear TLS805B1LDV50XUMA1

Description
Win Source Part Number: 1024022-TLS805B1LDV5 0XUMA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 50mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 12 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5V Package / Case: 10-TFDFN Exposed Pad Supplier Device Package: PG-TSON-10 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 55dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 8 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLS805B1LDV50XUMA1TR ,TLS805B1LDV50XUMA1D KR,IFEINFTLS805B1LDV 50XUMA1,SP001349920, 2156-TLS805B1LDV50XU MA1,TLS805B1LDV50XUM A1-ND,TLS805B1LDV50X UMA1CT Base Product Number: TLS805 Voltage Dropout (Max): 0.35V @ 50mA
Request a Quote Datasheet
Description
Win Source Part Number: 1024022-TLS805B1LDV5 0XUMA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 50mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 12 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5V Package / Case: 10-TFDFN Exposed Pad Supplier Device Package: PG-TSON-10 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 55dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 8 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLS805B1LDV50XUMA1TR ,TLS805B1LDV50XUMA1D KR,IFEINFTLS805B1LDV 50XUMA1,SP001349920, 2156-TLS805B1LDV50XU MA1,TLS805B1LDV50XUM A1-ND,TLS805B1LDV50X UMA1CT Base Product Number: TLS805 Voltage Dropout (Max): 0.35V @ 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1024022-TLS805B1LDV50XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1024022-TLS805B1LDV50XUMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1024022-TLS805B1LDV50XUMA1
Win Source Part Number: 1024022-TLS805B1LDV5 0XUMA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 50mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 12 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5V Package / Case: 10-TFDFN Exposed Pad Supplier Device Package: PG-TSON-10 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 55dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 8 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLS805B1LDV50XUMA1TR ,TLS805B1LDV50XUMA1D KR,IFEINFTLS805B1LDV 50XUMA1,SP001349920, 2156-TLS805B1LDV50XU MA1,TLS805B1LDV50XUM A1-ND,TLS805B1LDV50X UMA1CT Base Product Number: TLS805 Voltage Dropout (Max): 0.35V @ 50mA

Win Source Part Number: 1024022-TLS805B1LDV50XUMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 12 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Package / Case: 10-TFDFN Exposed Pad
Supplier Device Package: PG-TSON-10
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 55dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLS805B1LDV50XUMA1TR,TLS805B1LDV50XUMA1DKR,IFEINFTLS805B1LDV50XUMA1,SP001349920,2156-TLS805B1LDV50XUMA1,TLS805B1LDV50XUMA1-ND,TLS805B1LDV50XUMA1CT
Base Product Number: TLS805
Voltage Dropout (Max): 0.35V @ 50mA

Buy Now Datasheet
Voltage Regulators - 2238646P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2238646P
Voltage Regulators 2238646P
Infineon TLS805B1LDV50XUMA1

Infineon TLS805B1LDV50XUMA1

Supplier's Site
Voltage Regulators - 2238644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2238644
Voltage Regulators 2238644
Infineon TLS805B1LDV50XUMA1

Infineon TLS805B1LDV50XUMA1

Supplier's Site
Voltage Regulators - 2238646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2238646
Voltage Regulators 2238646
Infineon TLS805B1LDV50XUMA1

Infineon TLS805B1LDV50XUMA1

Supplier's Site
Singapore, Singapore
5V 50MA Voltage Regulator IC
776-TLS805B1LDV50XUMA1
5V 50MA Voltage Regulator IC 776-TLS805B1LDV50XUMA1
IC REG LINEAR 5V 50MA TSON-10 Product overview: TLS805B1LDV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS805B1LDV50XUM A1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 50MA TSON-10 Product overview: TLS805B1LDV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS805B1LDV50XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS805B1LDV50XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS805B1LDV50XUMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS805B1LDV50XUMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA PG-TSON-10

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA PG-TSON-10

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS805B1LDV50XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS805B1LDV50XUMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS805B1LDV50XUMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA PG-TSON-10

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA PG-TSON-10

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLS805B1LDV50XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLS805B1LDV50XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLS805B1LDV50XUMA1
IC REG LINEAR 5V 50MA TSON-10

IC REG LINEAR 5V 50MA TSON-10

Supplier's Site
PMIC - Voltage Regulators - Linear - TLS805B1LDV50XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLS805B1LDV50XUMA1
PMIC - Voltage Regulators - Linear TLS805B1LDV50XUMA1
IC REG LINEAR 5V 50MA TSON-10

IC REG LINEAR 5V 50MA TSON-10

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS805B1LDV50XUMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS805B1LDV50XUMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS805B1LDV50XUMA1
IC REG LINEAR 5V 50MA TSON-10

IC REG LINEAR 5V 50MA TSON-10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1024022-TLS805B1LDV50XUMA1 2238646P 776-TLS805B1LDV50XUMA1 TLS805B1LDV50XUMA1TR-ND TLS805B1LDV50XUMA1 TLS805B1LDV50XUMA1 TLS805B1LDV50XUMA1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators 5V 50MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; TSON Other; Tape & Reel (TR) Other; 10-TFDFN Exposed Pad Other; 10-TFDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details