Infineon Technologies AG Linear Voltage Regulator; Output Type Infineon TLS710B0EJV50XUMA1

Description
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator; Output Type Infineon - 34AC2054 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator; Output Type Infineon
34AC2054
Linear Voltage Regulator; Output Type Infineon 34AC2054
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLS710B0EJV50XUMA1
LDO Voltage Regulators TLS710B0EJV50XUMA1
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 34AC2054 TLS710B0EJV50XUMA1
Product Name Linear Voltage Regulator; Output Type Infineon LDO Voltage Regulators
Input Voltage 4 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details