IC REG LIN 5V 100MA 8DSO E-PAD Product overview: TLS710B0EJV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS710B0EJV50XUM
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
INFINEON LDO VOLT REG TLS710B0EJV50XUMA1
INFINEON LDO VOLT REG TLS710B0EJV50XUMA1
INFINEON LDO VOLT REG TLS710B0EJV50XUMA1
Manufacturer: Infineon Technologies
Win Source Part Number: 1320082-TLS710B0EJV5
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 80 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001208582,INFINFTL
Base Product Number: TLS710
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 100mA
IC REG LIN 5V 100MA 8DSO E-PAD
IC REG LIN 5V 100MA 8DSO E-PAD
IC REG LIN 5V 100MA 8DSO E-PAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLS710B0EJV50XUMA1 | TLS710B0EJV50XUMA1DKR-ND | 2581679 | 1320082-TLS710B0EJV50XUMA1 | TLS710B0EJV50XUMA1 | TLS710B0EJV50XUMA1 | TLS710B0EJV50XUMA1 |
| Product Name | 5V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; DSO | SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| Dropout Voltage | 0.2000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |