LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
LINEAR VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.25V; Output Current:800mA; Dropout RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | TLS208D1LDVXUMA1 | 34AC2053 |
| Product Name | LDO Voltage Regulators | Linear Voltage Regulator; Output Type Infineon |
| Input Voltage | 2.7 to 18 volts |