LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
LINEAR VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:20V; Output Current:300mA; Dropout RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | TLS203B0LDVXUMA1 | 34AC2048 |
| Product Name | LDO Voltage Regulators | Linear Voltage Regulator; Output Type Infineon |
| Input Voltage | 2.3 to 20 volts |