Infineon Technologies AG 5V 150MA Voltage Regulator IC TLS202B1MBV50HTSA1

Description
IC REG LINEAR 5V 150MA SCT595-5 Product overview: TLS202B1MBV50HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS202B1MBV50HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 150MA SCT595-5 Product overview: TLS202B1MBV50HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS202B1MBV50HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 150MA Voltage Regulator IC
776-TLS202B1MBV50HTSA1
5V 150MA Voltage Regulator IC 776-TLS202B1MBV50HTSA1
IC REG LINEAR 5V 150MA SCT595-5 Product overview: TLS202B1MBV50HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS202B1MBV50HTS A1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA SCT595-5 Product overview: TLS202B1MBV50HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS202B1MBV50HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2581665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581665
Voltage Regulators 2581665
INFINEON LDO VOLT REG TLS202B1MBV50HTSA1

INFINEON LDO VOLT REG TLS202B1MBV50HTSA1

Supplier's Site
Voltage Regulators - 2581666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581666P
Voltage Regulators 2581666P
INFINEON LDO VOLT REG TLS202B1MBV50HTSA1

INFINEON LDO VOLT REG TLS202B1MBV50HTSA1

Supplier's Site
Voltage Regulators - 2581666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581666
Voltage Regulators 2581666
INFINEON LDO VOLT REG TLS202B1MBV50HTSA1

INFINEON LDO VOLT REG TLS202B1MBV50HTSA1

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLS202B1MBV50HTSA1 - 900130-TLS202B1MBV50HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLS202B1MBV50HTSA1
900130-TLS202B1MBV50HTSA1
PMIC - PMIC - Voltage Regulators - Linear - TLS202B1MBV50HTSA1 900130-TLS202B1MBV50HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 900130-TLS202B1MBV50 HTSA1 Series: Automotive, AEC-Q100, OPTIREG™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA PG-SCT595-5 Package: 6-SMD (5 Leads), Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: TLS202 Categories: Integrated Circuits (ICs) Case / Package: PG-SCT595-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLS202B1MBV50HTSA1-N D, SP001643316, TLS202B1MBV50HTSA1TR , TLS202B1MBV50HTSA1DK R, TLS202B1MBV50HTSA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 900130-TLS202B1MBV50HTSA1
Series: Automotive, AEC-Q100, OPTIREG™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA PG-SCT595-5
Package: 6-SMD (5 Leads), Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLS202
Categories: Integrated Circuits (ICs)
Case / Package: PG-SCT595-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLS202B1MBV50HTSA1-ND, SP001643316, TLS202B1MBV50HTSA1TR, TLS202B1MBV50HTSA1DKR, TLS202B1MBV50HTSA1CT

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS202B1MBV50HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS202B1MBV50HTSA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS202B1MBV50HTSA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS202B1MBV50HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS202B1MBV50HTSA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS202B1MBV50HTSA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS202B1MBV50HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS202B1MBV50HTSA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS202B1MBV50HTSA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLS202B1MBV50HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLS202B1MBV50HTSA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLS202B1MBV50HTSA1
IC REG LINEAR 5V 150MA SCT595-5

IC REG LINEAR 5V 150MA SCT595-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TLS202B1MBV50HTSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLS202B1MBV50HTSA1
PMIC - Voltage Regulators - Linear TLS202B1MBV50HTSA1
IC REG LINEAR 5V 150MA SCT595-5

IC REG LINEAR 5V 150MA SCT595-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLS202B1MBV50HTSA1
LDO Voltage Regulators TLS202B1MBV50HTSA1
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TLS202B1MBV50HTSA1 2581665 900130-TLS202B1MBV50HTSA1 TLS202B1MBV50HTSA1TR-ND TLS202B1MBV50HTSA1 TLS202B1MBV50HTSA1 TLS202B1MBV50HTSA1
Product Name 5V 150MA Voltage Regulator IC Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TLS202B1MBV50HTSA1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SCT595 Other; PG-SCT595-5 Other; 6-SMD (5 Leads), Gull Wing
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-3 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Voltage Regulators - 1220823 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ25708RSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 155 C (-40 to 311 F)
View Details