Infineon Technologies AG 3.3V 150MA Voltage Regulator IC TLS202B1MBV33HTSA1

Description
IC REG LINEAR 3.3V 150MA SCT595 Product overview: TLS202B1MBV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS202B1MBV33HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 150MA SCT595 Product overview: TLS202B1MBV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS202B1MBV33HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-TLS202B1MBV33HTSA1
3.3V 150MA Voltage Regulator IC 776-TLS202B1MBV33HTSA1
IC REG LINEAR 3.3V 150MA SCT595 Product overview: TLS202B1MBV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS202B1MBV33HTS A1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 150MA SCT595 Product overview: TLS202B1MBV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS202B1MBV33HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLS202B1MBV33HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLS202B1MBV33HTSA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLS202B1MBV33HTSA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5-1

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLS202B1MBV33HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLS202B1MBV33HTSA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLS202B1MBV33HTSA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5-1

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLS202B1MBV33HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLS202B1MBV33HTSA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLS202B1MBV33HTSA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5-1

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5-1

Buy Now Datasheet
Voltage Regulators - 2581664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581664P
Voltage Regulators 2581664P
Infineon TLS202B1MBV33HTSA1

Infineon TLS202B1MBV33HTSA1

Supplier's Site
Voltage Regulators - 2581663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581663
Voltage Regulators 2581663
Infineon TLS202B1MBV33HTSA1

Infineon TLS202B1MBV33HTSA1

Supplier's Site
Voltage Regulators - 2581664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581664
Voltage Regulators 2581664
Infineon TLS202B1MBV33HTSA1

Infineon TLS202B1MBV33HTSA1

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 979154-TLS202B1MBV33HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
979154-TLS202B1MBV33HTSA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 979154-TLS202B1MBV33HTSA1
Win Source Part Number: 979154-TLS202B1MBV33 HTSA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 200 µA Output Configuration: Positive Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-SMD (5 Leads), Gull Wing Supplier Device Package: PG-SCT595-5-1 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 63dB (10kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 75 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLS202B1MBV33HTS A1DKR,SP001471882,44 8-TLS202B1MBV33HTSA1 CT,TLS202B1MBV33HTSA 1-ND,448-TLS202B1MBV 33HTSA1TR Base Product Number: TLS202 Voltage Dropout (Max): 0.57V @ 150mA

Win Source Part Number: 979154-TLS202B1MBV33HTSA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 200 µA
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-SMD (5 Leads), Gull Wing
Supplier Device Package: PG-SCT595-5-1
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 63dB (10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 75 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLS202B1MBV33HTSA1DKR,SP001471882,448-TLS202B1MBV33HTSA1CT,TLS202B1MBV33HTSA1-ND,448-TLS202B1MBV33HTSA1TR
Base Product Number: TLS202
Voltage Dropout (Max): 0.57V @ 150mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLS202B1MBV33HTSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLS202B1MBV33HTSA1
PMIC - Voltage Regulators - Linear TLS202B1MBV33HTSA1
IC REG LINEAR 3.3V 150MA SCT595

IC REG LINEAR 3.3V 150MA SCT595

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLS202B1MBV33HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLS202B1MBV33HTSA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLS202B1MBV33HTSA1
IC REG LINEAR 3.3V 150MA SCT595

IC REG LINEAR 3.3V 150MA SCT595

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TLS202B1MBV33HTSA1 448-TLS202B1MBV33HTSA1TR-ND 2581664P 979154-TLS202B1MBV33HTSA1 TLS202B1MBV33HTSA1 TLS202B1MBV33HTSA1
Product Name 3.3V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 6-SMD (5 Leads), Gull Wing Other; Tape & Reel
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 18 volts 18 volts
Unlock Full Specs
to access all available technical data