Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA PG-SCT595-5-1
Linear Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LIN POS ADJ 150MA SCT595
IC REG LIN POS ADJ 150MA SCT595
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLS202A1MBVHTMA1TR-ND | TLS202A1MBVHTMA1 | TLS202A1MBVHTMA1 | TLS202A1MBVHTMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; 6-SMD (5 Leads), Gull Wing | |||
| Special Features | Input Overcurrent Protection |