Infineon Technologies AG Linear Voltage Regulator; Output Type Infineon TLS115D0LDXUMA1

Description
LINEAR VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator; Output Type Infineon - 34AC2041 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator; Output Type Infineon
34AC2041
Linear Voltage Regulator; Output Type Infineon 34AC2041
LINEAR VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34AC2041
Product Name Linear Voltage Regulator; Output Type Infineon
Input Voltage 4 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details