LINEAR VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 34AC2039 |
| Product Name | Linear Voltage Regulator; Output Type Infineon |
| Input Voltage | 4 to 45 volts |