DC/DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:40V; DC / DC Converter IC Case:SSOP; No. of Pins:14Pins; Output Current:10A; Output Voltage Nom.:1.2V; Switching Frequency:700kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 34AC2037 |
| Product Name | Dc/dc Converter; Topology Infineon |
| Frequency | 700kHz |