Manufacturer: Infineon Technologies
Win Source Part Number: 797007-TLF4949EJXUMA
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Configuration: Positive
Output Current: 100mA
Family Name: TLF4949
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA ~ 3.6mA
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: PG-DSO-8, e-Pad
Voltage Input MAX: 28V
Voltage Dropout (Maximum): 0.5V @ 100mA
Alternative Parts (Cross-Reference): L4949ED-E; L4949EDTR-E; BD3951F-E2; L5150CS;
Introduction Date: May 11, 2012
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC REG LIN 5V 100MA 8DSO E-PAD Product overview: TLF4949EJXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLF4949EJXUMA1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LIN 5V 100MA 8DSO E-PAD
IC REG LIN 5V 100MA 8DSO E-PAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 797007-TLF4949EJXUMA1 | 776-TLF4949EJXUMA1 | TLF4949EJXUMA1 | TLF4949EJXUMA1TR-ND | TLF4949EJXUMA1 | TLF4949EJXUMA1 | TLF4949EJXUMA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLF4949EJXUMA1 | 5V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | Other; Tape & Reel (TR) | SO-8; Other; PG-DSO-8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | ||
| Special Features | Reset | Over Temperature, Short Circuit | Reset |