Infineon Technologies AG Ldo, Adj, Aec-Q100, 5-12V, 0.2A, Ssop-14; Output Type Infineon TLF4277ELXUMA1

Description
LDO, ADJ, AEC-Q100, 5-12V, 0.2A, SSOP-14; Output Type:Adjustable; Input Voltage Min:5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:12V; Output Current:200mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, AEC-Q100, 5-12V, 0.2A, SSOP-14; Output Type:Adjustable; Input Voltage Min:5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:12V; Output Current:200mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, Aec-Q100, 5-12V, 0.2A, Ssop-14; Output Type Infineon - 13AC0842 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, Aec-Q100, 5-12V, 0.2A, Ssop-14; Output Type Infineon
13AC0842
Ldo, Adj, Aec-Q100, 5-12V, 0.2A, Ssop-14; Output Type Infineon 13AC0842
LDO, ADJ, AEC-Q100, 5-12V, 0.2A, SSOP-14; Output Type:Adjustable; Input Voltage Min:5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:12V; Output Current:200mA; RoHS Compliant: Yes

LDO, ADJ, AEC-Q100, 5-12V, 0.2A, SSOP-14; Output Type:Adjustable; Input Voltage Min:5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:12V; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC0842
Product Name Ldo, Adj, Aec-Q100, 5-12V, 0.2A, Ssop-14; Output Type Infineon
Input Voltage 5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details