Infineon Technologies AG PMIC - PMIC - Power Supply Controllers, Monitors - TLF4277ELXUMA1 TLF4277ELXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 797006-TLF4277ELXUMA 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad Applications: Power Supply Monitor, Overvoltage Protection Mounting: SMD Family Name: TLF4277 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-14-EP Alternative Parts (Cross-Reference): LM723H/NOPB; LT1121CN8; LT3062HDCB#PBF; MPQ2013GQ-Z; Introduction Date: May 07, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 797006-TLF4277ELXUMA 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad Applications: Power Supply Monitor, Overvoltage Protection Mounting: SMD Family Name: TLF4277 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-14-EP Alternative Parts (Cross-Reference): LM723H/NOPB; LT1121CN8; LT3062HDCB#PBF; MPQ2013GQ-Z; Introduction Date: May 07, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - TLF4277ELXUMA1 - 797006-TLF4277ELXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - TLF4277ELXUMA1
797006-TLF4277ELXUMA1
PMIC - PMIC - Power Supply Controllers, Monitors - TLF4277ELXUMA1 797006-TLF4277ELXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 797006-TLF4277ELXUMA 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad Applications: Power Supply Monitor, Overvoltage Protection Mounting: SMD Family Name: TLF4277 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-14-EP Alternative Parts (Cross-Reference): LM723H/NOPB; LT1121CN8; LT3062HDCB#PBF; MPQ2013GQ-Z; Introduction Date: May 07, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 797006-TLF4277ELXUMA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Applications: Power Supply Monitor, Overvoltage Protection
Mounting: SMD
Family Name: TLF4277
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-SSOP-14-EP
Alternative Parts (Cross-Reference): LM723H/NOPB; LT1121CN8; LT3062HDCB#PBF; MPQ2013GQ-Z;
Introduction Date: May 07, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - TLF4277ELXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
TLF4277ELXUMA1
Power Supply Controllers, Monitors TLF4277ELXUMA1
Power Supply Controller Power Supply Monitor, Overvoltage Protection PG-SSOP-14-EP

Power Supply Controller Power Supply Monitor, Overvoltage Protection PG-SSOP-14-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 797006-TLF4277ELXUMA1 TLF4277ELXUMA1
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - TLF4277ELXUMA1 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1905562 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details