Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLF1963TBATMA1

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PG-TO263-5-1
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PG-TO263-5-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLF1963TBATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLF1963TBATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLF1963TBATMA1TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PG-TO263-5-1

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PG-TO263-5-1

Buy Now Datasheet
Singapore, Singapore
1.5A Voltage Regulator IC
776-TLF1963TBATMA1
1.5A Voltage Regulator IC 776-TLF1963TBATMA1
IC REG LIN POS ADJ 1.5A TO263-5 Product overview: TLF1963TBATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLF1963TBATMA1 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1.5A TO263-5 Product overview: TLF1963TBATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLF1963TBATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLF1963TBATMA1 - Rochester Electronics
Newburyport, MA, United States
TLF1963 - Linear Voltage Regulator

TLF1963 - Linear Voltage Regulator

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320166-TLF1963TBATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320166-TLF1963TBATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320166-TLF1963TBATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1320166-TLF1963TBATM A1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 130 mA Control Features: Enable Voltage - Output (Max): 19.87V Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 1.21V Supplier Device Package: PG-TO263-5-1 Temperature Range - Operating: -40°C ~ 150°C Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-TLF1963TBATMA1, SP000878308,TLF1963T BATMA1TR,TLF1963TB,T LF1963TBATMA1CT,TLF1 963TBATMA1DKR,ROCINF TLF1963TBATMA1 Product Status: Obsolete RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.13V @ 1.5A

Manufacturer: Infineon Technologies
Win Source Part Number: 1320166-TLF1963TBATMA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 130 mA
Control Features: Enable
Voltage - Output (Max): 19.87V
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 1.21V
Supplier Device Package: PG-TO263-5-1
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
PSRR: 67dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TLF1963TBATMA1,SP000878308,TLF1963TBATMA1TR,TLF1963TB,TLF1963TBATMA1CT,TLF1963TBATMA1DKR,ROCINFTLF1963TBATMA1
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.13V @ 1.5A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLF1963TBATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLF1963TBATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLF1963TBATMA1
IC REG LIN POS ADJ 1.5A TO263-5

IC REG LIN POS ADJ 1.5A TO263-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLF1963TBATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLF1963TBATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLF1963TBATMA1
IC REG LIN POS ADJ 1.5A TO263-5

IC REG LIN POS ADJ 1.5A TO263-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLF1963TBATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLF1963TBATMA1
PMIC - Voltage Regulators - Linear TLF1963TBATMA1
IC REG LIN POS ADJ 1.5A TO263-5

IC REG LIN POS ADJ 1.5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLF1963TBATMA1TR-ND 776-TLF1963TBATMA1 TLF1963TBATMA1 1320166-TLF1963TBATMA1 TLF1963TBATMA1 TLF1963TBATMA1 TLF1963TBATMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tape & Reel (TR) TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4935KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6217-330TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Voltage Regulators - 7427764 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Tsot
View Details