Infineon Technologies AG Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers TLE9351SJXTMA1

Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Type: Transceiver Voltage - Supply: 4.75V ~ 5.25V Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Type: Transceiver Voltage - Supply: 4.75V ~ 5.25V Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Type: Transceiver Voltage - Supply: 4.75V ~ 5.25V Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Transceiver
Voltage - Supply: 4.75V ~ 5.25V
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8

Buy Now Datasheet
 - TLE9351SJXTMA1 - Rochester Electronics
Newburyport, MA, United States
High speed CAN FD transceiver

High speed CAN FD transceiver

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLE9351SJXTMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE9351SJXTMA1
Drivers, Receivers, Transceivers TLE9351SJXTMA1
1/1 Transceiver Half CANbus PG-DSO-8

1/1 Transceiver Half CANbus PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number TLE9351SJXTMA1 TLE9351SJXTMA1
Product Name Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 8-SOIC (0.154", 3.90mm Width) Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details