Infineon Technologies AG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE9252VLCXUMA1

Description
Win Source Part Number: 1099775-TLE9252VLCXU MA1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-TDFN Exposed Pad Supplier Device Package: PG-TSON-14-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001619730,TLE9252V LCXUMA1-ND,TLE9252VL CXUMA1TR,TLE9252VLCX UMA1CT,TLE9252VLCXUM A1DKR Base Product Number: TLE9252
Request a Quote Datasheet
Description
Win Source Part Number: 1099775-TLE9252VLCXU MA1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-TDFN Exposed Pad Supplier Device Package: PG-TSON-14-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001619730,TLE9252V LCXUMA1-ND,TLE9252VL CXUMA1TR,TLE9252VLCX UMA1CT,TLE9252VLCXUM A1DKR Base Product Number: TLE9252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1099775-TLE9252VLCXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1099775-TLE9252VLCXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1099775-TLE9252VLCXUMA1
Win Source Part Number: 1099775-TLE9252VLCXU MA1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-TDFN Exposed Pad Supplier Device Package: PG-TSON-14-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001619730,TLE9252V LCXUMA1-ND,TLE9252VL CXUMA1TR,TLE9252VLCX UMA1CT,TLE9252VLCXUM A1DKR Base Product Number: TLE9252

Win Source Part Number: 1099775-TLE9252VLCXUMA1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 5,000
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-TDFN Exposed Pad
Supplier Device Package: PG-TSON-14-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001619730,TLE9252VLCXUMA1-ND,TLE9252VLCXUMA1TR,TLE9252VLCXUMA1CT,TLE9252VLCXUMA1DKR
Base Product Number: TLE9252

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE9252VLCXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE9252VLCXUMA1
Drivers, Receivers, Transceivers TLE9252VLCXUMA1
1/1 Transceiver Half CANbus PG-TSON-14-3

1/1 Transceiver Half CANbus PG-TSON-14-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1099775-TLE9252VLCXUMA1 TLE9252VLCXUMA1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-TDFN Exposed Pad Surface Mount; 14-TDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details