The TLE9015DQU is an iso UART transceiver IC designed for battery management systems, particularly for Li-ion battery packs used in hybrid electric vehicles (HEV), plug-in hybrid electric vehicles (PHEV), and battery electric vehicles (BEV). It features two UART ports for communication with a host microcontroller and two iso UART interfaces for communication with other battery management system ICs. The device supports a data rate of 2 Mbit/s, ensuring fast and efficient communication. This IC is equipped with integrated internal logic to minimize pin count and offers high robustness against external noise, making it suitable for automotive applications. It includes two external fault inputs for error detection and an internal supply monitoring feature. The TLE9015DQU is AEC-Q100 qualified, indicating its reliability for automotive use, and is RoHS compliant, marking it as a green product. Its design facilitates transparent communication from UART to iso UART, enhancing its utility in multi-cell battery monitoring and balancing systems.
Battery Battery Monitor IC Lithium Ion PG-TQFP-48-11
BATTERYMANAGEMENT_IC
BATTERY MONITOR, LI-ION, -40 TO 150DEG C ROHS COMPLIANT: YES
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLE9015DQUXUMA1 | TLE9015DQUXUMA1 | 32AK5051 |
| Product Name | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Monitor, Li-Ion, -40 To 150Deg C Rohs Compliant Infineon |
| Type | QFP; TQFP; 48-TQFP Exposed Pad | QFP; TQFP |