Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Management - Specialized TLE88882QKXUMA1

Description
Win Source Part Number: 999297-TLE88882QKXUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 28V Package / Case: 100-LQFP Exposed Pad Supplier Device Package: PG-LQFP-100-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001279926,TLE8888- 2QK Base Product Number: TLE88882
Request a Quote Datasheet
Description
Win Source Part Number: 999297-TLE88882QKXUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 28V Package / Case: 100-LQFP Exposed Pad Supplier Device Package: PG-LQFP-100-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001279926,TLE8888- 2QK Base Product Number: TLE88882
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 999297-TLE88882QKXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
999297-TLE88882QKXUMA1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 999297-TLE88882QKXUMA1
Win Source Part Number: 999297-TLE88882QKXUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 28V Package / Case: 100-LQFP Exposed Pad Supplier Device Package: PG-LQFP-100-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001279926,TLE8888- 2QK Base Product Number: TLE88882

Win Source Part Number: 999297-TLE88882QKXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Supply: 4.5V ~ 28V
Package / Case: 100-LQFP Exposed Pad
Supplier Device Package: PG-LQFP-100-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001279926,TLE8888-2QK
Base Product Number: TLE88882

Buy Now Datasheet
Power Management - Specialized - TLE88882QKXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TLE88882QKXUMA1
Power Management - Specialized TLE88882QKXUMA1
Automotive PMIC PG-LQFP-100-3

Automotive PMIC PG-LQFP-100-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 999297-TLE88882QKXUMA1 TLE88882QKXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers