Win Source Part Number: 1099769-TLE88881QKXU
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Supply: 4V ~ 28V
Package / Case: 100-LQFP Exposed Pad
Supplier Device Package: PG-LQFP-100
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): TLE88881QKXUMA1TLE88
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: INFINFTLE88881QKXUMA
Base Product Number: TLE88881
Automotive PMIC PG-LQFP-100
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1099769-TLE88881QKXUMA1 | TLE88881QKXUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Management - Specialized | Power Management - Specialized |
| Output Options | Inverting |