Win Source Part Number: 1383620-TLE8888-1QK
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Package: Bulk
Applications: Automotive
Current - Supply: 2.2A
Voltage - Supply: 4V ~ 28V
Mounting Type: Surface Mount
Package / Case: 100-LQFP Exposed Pad
Supplier Device Package: PG-LQFP-100-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 68 pct.
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Base Product Number: TLE8888
Standard Package: 1 pcs
TLE88881 - POWER INTERFACE PRODU / Automotive PMIC PG-LQFP-100-3 Product overview: TLE8888-1QK from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TLE8888-1QK can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1383620-TLE8888-1QK | 761-TLE8888-1QK |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Automotive Power Management IC |
| Package Type | QFP; Other; Bulk | Other; Bulk |