Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - TLE8880TN2AKSA1 TLE8880TN2AKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 797000-TLE8880TN2AKS A1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 175°C Package: TO-220-5 Applications: Converter, Automotive Engine Control Voltage - Output: 10.6 V ~ 16 V Voltage - Input: 6 V ~ 18 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO220-5 Introduction Date: June 10, 2014 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 797000-TLE8880TN2AKS A1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 175°C Package: TO-220-5 Applications: Converter, Automotive Engine Control Voltage - Output: 10.6 V ~ 16 V Voltage - Input: 6 V ~ 18 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO220-5 Introduction Date: June 10, 2014 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TLE8880TN2AKSA1 - 797000-TLE8880TN2AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TLE8880TN2AKSA1
797000-TLE8880TN2AKSA1
PMIC - PMIC - Voltage Regulators - Special Purpose - TLE8880TN2AKSA1 797000-TLE8880TN2AKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 797000-TLE8880TN2AKS A1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 175°C Package: TO-220-5 Applications: Converter, Automotive Engine Control Voltage - Output: 10.6 V ~ 16 V Voltage - Input: 6 V ~ 18 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO220-5 Introduction Date: June 10, 2014 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 797000-TLE8880TN2AKSA1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 175°C
Package: TO-220-5
Applications: Converter, Automotive Engine Control
Voltage - Output: 10.6 V ~ 16 V
Voltage - Input: 6 V ~ 18 V
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TO220-5
Introduction Date: June 10, 2014
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TO220 Power Management IC
750-TLE8880TN2AKSA1
TO220 Power Management IC 750-TLE8880TN2AKSA1
IC REG CONV AUTO 1OUT TO220-5 Product overview: TLE8880TN2AKSA1 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE8880TN2AKSA1 can be used for catalog matching and distributor lookup.

IC REG CONV AUTO 1OUT TO220-5 Product overview: TLE8880TN2AKSA1 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE8880TN2AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TLE8880TN2AKSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TLE8880TN2AKSA1
PMIC - Voltage Regulators - Special Purpose TLE8880TN2AKSA1
IC REG CONV AUTO 1OUT TO220-5

IC REG CONV AUTO 1OUT TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 797000-TLE8880TN2AKSA1 750-TLE8880TN2AKSA1 TLE8880TN2AKSA1
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TLE8880TN2AKSA1 TO220 Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type TO-220; Other; TO-220-5 Other; Tube TO-220; Other; TO-220-5
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670407PA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A3942KLGTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - AUIPS7125R - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details