Infineon Technologies AG Special Purpose Regulators TLE8880TN2AKSA1

Description
- Converter, Automotive Engine Control Voltage Regulator IC 1 Output PG-TO220-5
Description
- Converter, Automotive Engine Control Voltage Regulator IC 1 Output PG-TO220-5
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE8880TN2AKSA1 is a monolithic automotive alternator regulator IC designed for 12 V multi-phase alternators with a rotating field winding. It features a closed-loop voltage control system that maintains battery voltage between 10.6 V and 16 V, and it is compliant with AEC-Q100 standards, making it suitable for harsh automotive environments. The IC supports communication with engine management systems via a LIN interface (LIN 1.3, LIN 2.1, LIN 2.2) and can operate without a communication interface through adjustable parameters. This regulator includes a high-side DMOS output driver capable of delivering up to 12 A excitation current, and it offers 8 kV ESD protection for all alternator lines. The device operates with a low standby current of 60 µA and is reverse battery protected up to -2.5 V. It is available in a TO-220-5 package with straight leads and is designed to function effectively across a temperature range of -40°C to 175°C. The TLE8880TN2AKSA1 is suitable for various applications, including automotive, truck, aftermarket alternators, and industrial generators.

Datasheet Summary
Powered by GS/AI

The TLE8880TN2AKSA1 is a monolithic automotive alternator regulator IC designed for 12 V multi-phase alternators with a rotating field winding. It features a closed-loop voltage control system that maintains battery voltage between 10.6 V and 16 V, and it is compliant with AEC-Q100 standards, making it suitable for harsh automotive environments. The IC supports communication with engine management systems via a LIN interface (LIN 1.3, LIN 2.1, LIN 2.2) and can operate without a communication interface through adjustable parameters. This regulator includes a high-side DMOS output driver capable of delivering up to 12 A excitation current, and it offers 8 kV ESD protection for all alternator lines. The device operates with a low standby current of 60 µA and is reverse battery protected up to -2.5 V. It is available in a TO-220-5 package with straight leads and is designed to function effectively across a temperature range of -40°C to 175°C. The TLE8880TN2AKSA1 is suitable for various applications, including automotive, truck, aftermarket alternators, and industrial generators.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - TLE8880TN2AKSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
TLE8880TN2AKSA1
Special Purpose Regulators TLE8880TN2AKSA1
- Converter, Automotive Engine Control Voltage Regulator IC 1 Output PG-TO220-5

- Converter, Automotive Engine Control Voltage Regulator IC 1 Output PG-TO220-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TLE8880TN2AKSA1
Product Name Special Purpose Regulators
Type TO-220-5
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details