Infineon Technologies AG Drivers, Receivers, Transceivers TLE8458GXUMA2

Description
1/1 Transceiver Full LINbus PG-DSO-8-16
Description
1/1 Transceiver Full LINbus PG-DSO-8-16
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE8458GXUMA2 is a LIN transceiver that integrates a low-drop voltage regulator, designed for automotive applications. It is compliant with LIN 2.1 standards and supports both 5V and 3.3V output configurations, with a maximum output current capability of 50mA. The device features multiple operational modes, including Normal, Stop, and Sleep modes, and allows for wake-up via the LIN bus or a local wake-up pin. It exhibits very low quiescent current in both Stop and Sleep modes, making it suitable for power-sensitive applications. The TLE8458GXUMA2 is built with high ESD robustness, rated at ±10kV according to IEC61000-4-2, and includes protections against bus short circuits and over-temperature conditions. It is pin-compatible with standalone LIN transceivers, facilitating easy integration into existing designs. The product is AEC qualified and adheres to RoHS compliance, ensuring it meets automotive industry standards for reliability and environmental safety.

Datasheet Summary
Powered by GS/AI

The TLE8458GXUMA2 is a LIN transceiver that integrates a low-drop voltage regulator, designed for automotive applications. It is compliant with LIN 2.1 standards and supports both 5V and 3.3V output configurations, with a maximum output current capability of 50mA. The device features multiple operational modes, including Normal, Stop, and Sleep modes, and allows for wake-up via the LIN bus or a local wake-up pin. It exhibits very low quiescent current in both Stop and Sleep modes, making it suitable for power-sensitive applications. The TLE8458GXUMA2 is built with high ESD robustness, rated at ±10kV according to IEC61000-4-2, and includes protections against bus short circuits and over-temperature conditions. It is pin-compatible with standalone LIN transceivers, facilitating easy integration into existing designs. The product is AEC qualified and adheres to RoHS compliance, ensuring it meets automotive industry standards for reliability and environmental safety.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - TLE8458GXUMA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE8458GXUMA2
Drivers, Receivers, Transceivers TLE8458GXUMA2
1/1 Transceiver Full LINbus PG-DSO-8-16

1/1 Transceiver Full LINbus PG-DSO-8-16

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number TLE8458GXUMA2
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details