Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE8458GV33XUMA1 TLE8458GV33XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 110765-TLE8458GV33XU MA1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 20kbps Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 7 V to 27 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 110765-TLE8458GV33XU MA1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 20kbps Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 7 V to 27 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE8458GV33XUMA1 - 110765-TLE8458GV33XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE8458GV33XUMA1
110765-TLE8458GV33XUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE8458GV33XUMA1 110765-TLE8458GV33XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 110765-TLE8458GV33XU MA1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 20kbps Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 7 V to 27 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 110765-TLE8458GV33XUMA1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 20kbps
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 7 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 110765-TLE8458GV33XUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE8458GV33XUMA1
Package Type SO-8; Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1111ARZ-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 0.4000 amps
View Details
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2444482P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 3.3 volts
IOUT 0.5000 amps
View Details