Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE8457CLEXUMA1 TLE8457CLEXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899916-TLE8457CLEXUM A1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - LIN PG-TSON-8-1 Package: Reel - TR Package: 8-TDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Family Name: TLE8457 Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE8457CLEXUMA1TR, TLE8457CLEXUMA1-ND, SP002391928, TLE8457CLEXUMA1DKR, TLE8457CLEXUMA1CT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899916-TLE8457CLEXUM A1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - LIN PG-TSON-8-1 Package: Reel - TR Package: 8-TDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Family Name: TLE8457 Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE8457CLEXUMA1TR, TLE8457CLEXUMA1-ND, SP002391928, TLE8457CLEXUMA1DKR, TLE8457CLEXUMA1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE8457CLEXUMA1 - 899916-TLE8457CLEXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE8457CLEXUMA1
899916-TLE8457CLEXUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE8457CLEXUMA1 899916-TLE8457CLEXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 899916-TLE8457CLEXUM A1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - LIN PG-TSON-8-1 Package: Reel - TR Package: 8-TDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Family Name: TLE8457 Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE8457CLEXUMA1TR, TLE8457CLEXUMA1-ND, SP002391928, TLE8457CLEXUMA1DKR, TLE8457CLEXUMA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 899916-TLE8457CLEXUMA1
Series: Automotive, AEC-Q100
Features: 1/1 Transceiver - LIN PG-TSON-8-1
Package: Reel - TR
Package: 8-TDFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Family Name: TLE8457
Categories: Integrated Circuits (ICs)
Case / Package: PG-TSON-8-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE8457CLEXUMA1TR, TLE8457CLEXUMA1-ND, SP002391928, TLE8457CLEXUMA1DKR, TLE8457CLEXUMA1CT

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE8457CLEXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE8457CLEXUMA1
Drivers, Receivers, Transceivers TLE8457CLEXUMA1
1/1 Transceiver LIN PG-TSON-8-1

1/1 Transceiver LIN PG-TSON-8-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 899916-TLE8457CLEXUMA1 TLE8457CLEXUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE8457CLEXUMA1 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount, Wettable Flank Surface Mount; 8-TDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type WLCSP
Features RoHS
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details