Manufacturer: Infineon Technologies
Win Source Part Number: 899914-TLE8457ALEXUM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver - LIN PG-TSON-8-1
Package: 8-TDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: TLE8457
Categories: Integrated Circuits (ICs)
Case / Package: PG-TSON-8-1
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
Estimated Pruduction Lead Time: 38 Weeks
Other Part Number: 448-TLE8457ALEXUMA2T
1/1 Transceiver LIN PG-TSON-8-1
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 899914-TLE8457ALEXUMA2 | TLE8457ALEXUMA2 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TLE8457ALEXUMA2 | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount, Wettable Flank | Surface Mount; 8-TDFN Exposed Pad |