Infineon Technologies AG Dc/dc Conv, Buck, 370Khz, Soic-8; Topology Infineon TLE8366EVXUMA1

Description
DC/DC CONV, BUCK, 370KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 370KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 370Khz, Soic-8; Topology Infineon - 13AC0839 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 370Khz, Soic-8; Topology Infineon
13AC0839
Dc/dc Conv, Buck, 370Khz, Soic-8; Topology Infineon 13AC0839
DC/DC CONV, BUCK, 370KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Output Voltage Min:600mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 370KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Output Voltage Min:600mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC0839
Product Name Dc/dc Conv, Buck, 370Khz, Soic-8; Topology Infineon
Input Voltage 4.75 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details