Infineon Technologies AG Dc/dc Conv, Buck, 370Khz, 150Deg C; Topology Infineon TLE8366EV50XUMA1

Description
DC/DC CONV, BUCK, 370KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Switching Frequency:370kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 370KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Switching Frequency:370kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 370Khz, 150Deg C; Topology Infineon - 34AC2026 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 370Khz, 150Deg C; Topology Infineon
34AC2026
Dc/dc Conv, Buck, 370Khz, 150Deg C; Topology Infineon 34AC2026
DC/DC CONV, BUCK, 370KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Switching Frequency:370kHz; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 370KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.8A; Switching Frequency:370kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34AC2026
Product Name Dc/dc Conv, Buck, 370Khz, 150Deg C; Topology Infineon
Frequency 370kHz
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details