Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE82453SAAUMA1 TLE82453SAAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796997-TLE82453SAAUM A1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 3 Output Configuration: High Side or Low Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 250 mOhm (Maximum) Family Name: TLE82453SA Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-36 Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U211B-MFPG3Y; TS1051CS RL; TS1051CX6 RF; BM92A12MWV-E2; Introduction Date: April 08, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796997-TLE82453SAAUM A1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 3 Output Configuration: High Side or Low Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 250 mOhm (Maximum) Family Name: TLE82453SA Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-36 Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U211B-MFPG3Y; TS1051CS RL; TS1051CX6 RF; BM92A12MWV-E2; Introduction Date: April 08, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE82453SAAUMA1
TLE82453SAAUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE82453SAAUMA1 TLE82453SAAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796997-TLE82453SAAUM A1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 3 Output Configuration: High Side or Low Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 250 mOhm (Maximum) Family Name: TLE82453SA Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-36 Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U211B-MFPG3Y; TS1051CS RL; TS1051CX6 RF; BM92A12MWV-E2; Introduction Date: April 08, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796997-TLE82453SAAUMA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Slew Rate Controlled
Output Type: N-Channel
Interface: SPI
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: 4.75 V ~ 5.25 V
Number of Outputs: 3
Output Configuration: High Side or Low Side
Voltage - Load: 5.5 V ~ 40 V
Rds On (Typ): 250 mOhm (Maximum)
Family Name: TLE82453SA
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-36
Current - Output (Maximum): 1.6A
Alternative Parts (Cross-Reference): U211B-MFPG3Y; TS1051CS RL; TS1051CX6 RF; BM92A12MWV-E2;
Introduction Date: April 08, 2013
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE82453SAAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE82453SAAUMA1
PMIC - Power Distribution Switches, Load Drivers TLE82453SAAUMA1
IC PWR DRIVER N-CHAN 1:3 DSO-36

IC PWR DRIVER N-CHAN 1:3 DSO-36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE82453SAAUMA1 TLE82453SAAUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE82453SAAUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 40 V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers