Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Current Regulation/Management TLE82422LXUMA2

Description
Win Source Part Number: 988342-TLE82422LXUMA 2 Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 1,900 Mounting: SMD (SMT) Voltage - Input: 5.5V ~ 42V Function: Current Source Sensing Method: Low-Side Package / Case: 64-LQFP Supplier Device Package: PG-LQFP-64-4 Temperature Range - Operating: -40°C ~ 150°C ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE82422LXUMA2TR ,SP000839948,448-TLE 82422LXUMA2CT,448-TL E82422LXUMA2DKR,TLE8 2422LXUMA2-ND Base Product Number: TLE82422
Request a Quote Datasheet
Description
Win Source Part Number: 988342-TLE82422LXUMA 2 Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 1,900 Mounting: SMD (SMT) Voltage - Input: 5.5V ~ 42V Function: Current Source Sensing Method: Low-Side Package / Case: 64-LQFP Supplier Device Package: PG-LQFP-64-4 Temperature Range - Operating: -40°C ~ 150°C ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE82422LXUMA2TR ,SP000839948,448-TLE 82422LXUMA2CT,448-TL E82422LXUMA2DKR,TLE8 2422LXUMA2-ND Base Product Number: TLE82422
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 988342-TLE82422LXUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
988342-TLE82422LXUMA2
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 988342-TLE82422LXUMA2
Win Source Part Number: 988342-TLE82422LXUMA 2 Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 1,900 Mounting: SMD (SMT) Voltage - Input: 5.5V ~ 42V Function: Current Source Sensing Method: Low-Side Package / Case: 64-LQFP Supplier Device Package: PG-LQFP-64-4 Temperature Range - Operating: -40°C ~ 150°C ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE82422LXUMA2TR ,SP000839948,448-TLE 82422LXUMA2CT,448-TL E82422LXUMA2DKR,TLE8 2422LXUMA2-ND Base Product Number: TLE82422

Win Source Part Number: 988342-TLE82422LXUMA2
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 1,900
Mounting: SMD (SMT)
Voltage - Input: 5.5V ~ 42V
Function: Current Source
Sensing Method: Low-Side
Package / Case: 64-LQFP
Supplier Device Package: PG-LQFP-64-4
Temperature Range - Operating: -40°C ~ 150°C
ECCN: 5A991B1
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLE82422LXUMA2TR,SP000839948,448-TLE82422LXUMA2CT,448-TLE82422LXUMA2DKR,TLE82422LXUMA2-ND
Base Product Number: TLE82422

Buy Now Datasheet
Current Regulation/Management - TLE82422LXUMA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TLE82422LXUMA2
Current Regulation/Management TLE82422LXUMA2
Current Source Regulator Low-Side PG-LQFP-64-4

Current Source Regulator Low-Side PG-LQFP-64-4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 988342-TLE82422LXUMA2 TLE82422LXUMA2
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers