Manufacturer: Infineon Technologies
Win Source Part Number: 052291-TLE8242-2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 42 V
Sensing Method: Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-LQFP-64-4
Purpose: Current Source
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 052291-TLE8242-2L |
| Product Name | PMIC - PMIC - Current Regulation/Management - TLE8242-2L |
| Package Type | QFP; Other; PG-LQFP-64-4 |