Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8108EMXUMA1 TLE8108EMXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108762-TLE8108EMXUM A1 Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 400mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108762-TLE8108EMXUM A1 Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 400mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8108EMXUMA1
TLE8108EMXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8108EMXUMA1 TLE8108EMXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108762-TLE8108EMXUM A1 Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 400mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108762-TLE8108EMXUMA1
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 400mA
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SSOP-24
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE8108EMXUMA1
PMIC - Power Distribution Switches, Load Drivers TLE8108EMXUMA1
IC PWR DRIVER N-CHAN 1:2 24SSOP

IC PWR DRIVER N-CHAN 1:2 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE8108EMXUMA1 TLE8108EMXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8108EMXUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-265/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers