Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Management - Specialized TLE8088EMXUMA1

Description
Win Source Part Number: 961582-TLE8088EMXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive Package: Tape & Reel Applications: Small Engine Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 6V ~ 18V Package / Case: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-SSOP-24 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): TLE8088EMXUMA1TLE808 8EM; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE8088EMXUMA1-ND,TL E8088EMXUMA1TR,TLE80 88EMXUMA1CT,SP000685 716,TLE8088EMXUMA1DK R,IFEINFTLE8088EMXUM A1,2156-TLE8088EMXUM A1 Base Product Number: TLE8088
Request a Quote Datasheet
Description
Win Source Part Number: 961582-TLE8088EMXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive Package: Tape & Reel Applications: Small Engine Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 6V ~ 18V Package / Case: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-SSOP-24 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): TLE8088EMXUMA1TLE808 8EM; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE8088EMXUMA1-ND,TL E8088EMXUMA1TR,TLE80 88EMXUMA1CT,SP000685 716,TLE8088EMXUMA1DK R,IFEINFTLE8088EMXUM A1,2156-TLE8088EMXUM A1 Base Product Number: TLE8088
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 961582-TLE8088EMXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
961582-TLE8088EMXUMA1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 961582-TLE8088EMXUMA1
Win Source Part Number: 961582-TLE8088EMXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive Package: Tape & Reel Applications: Small Engine Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 6V ~ 18V Package / Case: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-SSOP-24 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): TLE8088EMXUMA1TLE808 8EM; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE8088EMXUMA1-ND,TL E8088EMXUMA1TR,TLE80 88EMXUMA1CT,SP000685 716,TLE8088EMXUMA1DK R,IFEINFTLE8088EMXUM A1,2156-TLE8088EMXUM A1 Base Product Number: TLE8088

Win Source Part Number: 961582-TLE8088EMXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive
Package: Tape & Reel
Applications: Small Engine
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply: 6V ~ 18V
Package / Case: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-SSOP-24
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): TLE8088EMXUMA1TLE8088EM;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE8088EMXUMA1-ND,TLE8088EMXUMA1TR,TLE8088EMXUMA1CT,SP000685716,TLE8088EMXUMA1DKR,IFEINFTLE8088EMXUMA1,2156-TLE8088EMXUMA1
Base Product Number: TLE8088

Buy Now Datasheet
Power Management - Specialized - TLE8088EMXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TLE8088EMXUMA1
Power Management - Specialized TLE8088EMXUMA1
Small Engine PMIC PG-SSOP-24

Small Engine PMIC PG-SSOP-24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 961582-TLE8088EMXUMA1 TLE8088EMXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1916917 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details