Manufacturer: Infineon Technologies
Win Source Part Number: 052204-TLE7809G
Packaging: Reel - TR
Applications: Special Purpose
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DSO-28
Supply Voltage - Operating: 3.9 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Special Purpose PMIC PG-DSO-28
IC LDO VREG/LIN TXRX DSO-28 Product overview: TLE7809G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TLE7809G can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 052204-TLE7809G | TLE7809G-ND | 761-TLE7809G |
| Product Name | PMIC - PMIC - Power Management - Specialized - TLE7809G | Power Management - Specialized | LDO Voltage Regulator IC |
| Package Type | Other; PG-DSO-28 | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | Other; Tape & Reel (TR) |