Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TLE75242ESHXUMA1

Description
Win Source Part Number: 970362-TLE75242ESHXU MA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 330mA Output Configuration: High Side or Low Side Voltage - Load: 3V ~ 28V Rds On (Typ): 1Ohm Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-24-21 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE75242-ESH,SP00163 5028 Base Product Number: TLE75242
Request a Quote Datasheet
Description
Win Source Part Number: 970362-TLE75242ESHXU MA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 330mA Output Configuration: High Side or Low Side Voltage - Load: 3V ~ 28V Rds On (Typ): 1Ohm Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-24-21 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE75242-ESH,SP00163 5028 Base Product Number: TLE75242
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 970362-TLE75242ESHXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
970362-TLE75242ESHXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 970362-TLE75242ESHXUMA1
Win Source Part Number: 970362-TLE75242ESHXU MA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 330mA Output Configuration: High Side or Low Side Voltage - Load: 3V ~ 28V Rds On (Typ): 1Ohm Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-24-21 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE75242-ESH,SP00163 5028 Base Product Number: TLE75242

Win Source Part Number: 970362-TLE75242ESHXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Slew Rate Controlled
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: SPI
Switch Type: Relay, Solenoid Driver
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 8
Current - Output (Max): 330mA
Output Configuration: High Side or Low Side
Voltage - Load: 3V ~ 28V
Rds On (Typ): 1Ohm
Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TSDSO-24-21
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE75242-ESH,SP001635028
Base Product Number: TLE75242

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 970362-TLE75242ESHXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details