Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75080ESHXUMA1 TLE75080ESHXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936760-TLE75080ESHXU MA1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: TLE75080 Categories: Integrated Circuits (ICs) Case / Package: PG-TSDSO-24-21 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 448-TLE75080ESHXUMA1 DKR, 448-TLE75080ESHXUMA1 CT, 448-TLE75080ESHXUMA1 TR, SP001635024, TLE75080-ESH, TLE75080ESHXUMA1-ND
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936760-TLE75080ESHXU MA1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: TLE75080 Categories: Integrated Circuits (ICs) Case / Package: PG-TSDSO-24-21 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 448-TLE75080ESHXUMA1 DKR, 448-TLE75080ESHXUMA1 CT, 448-TLE75080ESHXUMA1 TR, SP001635024, TLE75080-ESH, TLE75080ESHXUMA1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75080ESHXUMA1
TLE75080ESHXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75080ESHXUMA1 TLE75080ESHXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936760-TLE75080ESHXU MA1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: TLE75080 Categories: Integrated Circuits (ICs) Case / Package: PG-TSDSO-24-21 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 448-TLE75080ESHXUMA1 DKR, 448-TLE75080ESHXUMA1 CT, 448-TLE75080ESHXUMA1 TR, SP001635024, TLE75080-ESH, TLE75080ESHXUMA1-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 936760-TLE75080ESHXUMA1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: TLE75080
Categories: Integrated Circuits (ICs)
Case / Package: PG-TSDSO-24-21
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 448-TLE75080ESHXUMA1DKR, 448-TLE75080ESHXUMA1CT, 448-TLE75080ESHXUMA1TR, SP001635024, TLE75080-ESH, TLE75080ESHXUMA1-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE75080ESHXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE75080ESHXUMA1
PMIC - Power Distribution Switches, Load Drivers TLE75080ESHXUMA1
IC PWR DRVR N-CHAN 1:8 TSDSO-24

IC PWR DRVR N-CHAN 1:8 TSDSO-24

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon - 81AH0064 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon
81AH0064
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon 81AH0064
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE75080ESHXUMA1 TLE75080ESHXUMA1 81AH0064
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75080ESHXUMA1 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon
Current 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 8318977 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 4
Outlets Type e - french
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details