Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75008ESDXUMA1 TLE75008ESDXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936757-TLE75008ESDXU MA1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: TLE75008 Categories: Integrated Circuits (ICs) Case / Package: PG-TSDSO-24-21 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 448-TLE75008ESDXUMA1 CT, TLE75008-ESD-ND, 448-TLE75008ESDXUMA1 TR, 448-TLE75008ESDXUMA1 DKR, TLE75008-ESD, TLE75008ESDXUMA1-ND, SP001635020
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936757-TLE75008ESDXU MA1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: TLE75008 Categories: Integrated Circuits (ICs) Case / Package: PG-TSDSO-24-21 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 448-TLE75008ESDXUMA1 CT, TLE75008-ESD-ND, 448-TLE75008ESDXUMA1 TR, 448-TLE75008ESDXUMA1 DKR, TLE75008-ESD, TLE75008ESDXUMA1-ND, SP001635020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75008ESDXUMA1
TLE75008ESDXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75008ESDXUMA1 TLE75008ESDXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936757-TLE75008ESDXU MA1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: TLE75008 Categories: Integrated Circuits (ICs) Case / Package: PG-TSDSO-24-21 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 448-TLE75008ESDXUMA1 CT, TLE75008-ESD-ND, 448-TLE75008ESDXUMA1 TR, 448-TLE75008ESDXUMA1 DKR, TLE75008-ESD, TLE75008ESDXUMA1-ND, SP001635020

Manufacturer: Infineon Technologies
Win Source Part Number: 936757-TLE75008ESDXUMA1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: TLE75008
Categories: Integrated Circuits (ICs)
Case / Package: PG-TSDSO-24-21
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 448-TLE75008ESDXUMA1CT, TLE75008-ESD-ND, 448-TLE75008ESDXUMA1TR, 448-TLE75008ESDXUMA1DKR, TLE75008-ESD, TLE75008ESDXUMA1-ND, SP001635020

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TLE75008ESDXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE75008ESDXUMA1
PMIC - Power Distribution Switches, Load Drivers TLE75008ESDXUMA1
IC PWR DRVR N-CHAN 1:8 TSDSO-24

IC PWR DRVR N-CHAN 1:8 TSDSO-24

Supplier's Site Datasheet
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Infineon - 39AH9339 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Infineon
39AH9339
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Infineon 39AH9339
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C ROHS COMPLIANT: YES

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE75008ESDXUMA1 TLE75008ESDXUMA1 39AH9339
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75008ESDXUMA1 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Infineon
Current 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details