Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75004ELDXUMA1 TLE75004ELDXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 806116-TLE75004ELDXU MA1 Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Part Status: Obsolete (End Of Life) Output Configuration: Low Side Voltage - Load: 3V ~ 28V Rds On (Typ): 1Ohm Supplier Device Package: PG/SSOP-14-5 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-LSSOP Exposed Pad Current - Output (Maximum): 470mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 806116-TLE75004ELDXU MA1 Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Part Status: Obsolete (End Of Life) Output Configuration: Low Side Voltage - Load: 3V ~ 28V Rds On (Typ): 1Ohm Supplier Device Package: PG/SSOP-14-5 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-LSSOP Exposed Pad Current - Output (Maximum): 470mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75004ELDXUMA1
TLE75004ELDXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75004ELDXUMA1 TLE75004ELDXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 806116-TLE75004ELDXU MA1 Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Part Status: Obsolete (End Of Life) Output Configuration: Low Side Voltage - Load: 3V ~ 28V Rds On (Typ): 1Ohm Supplier Device Package: PG/SSOP-14-5 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-LSSOP Exposed Pad Current - Output (Maximum): 470mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: Infineon Technologies
Win Source Part Number: 806116-TLE75004ELDXUMA1
Packaging: Reel
Mounting Style: Surface Mount
Output Type: N-Channel
Interface: SPI
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 4
Part Status: Obsolete (End Of Life)
Output Configuration: Low Side
Voltage - Load: 3V ~ 28V
Rds On (Typ): 1Ohm
Supplier Device Package: PG/SSOP-14-5
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 14-LSSOP Exposed Pad
Current - Output (Maximum): 470mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TLE75004ELDXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE75004ELDXUMA1
PMIC - Power Distribution Switches, Load Drivers TLE75004ELDXUMA1
IC PWR DRVR N-CHAN 1:4 SSOP14-5

IC PWR DRVR N-CHAN 1:4 SSOP14-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE75004ELDXUMA1 TLE75004ELDXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75004ELDXUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 3V ~ 28V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details