IC REG LINEAR 3.3V/5V DSO-12 Product overview: TLE7469GV53AUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE7469GV53AUMA1
Manufacturer: Infineon Technologies
Win Source Part Number: 144405-TLE7469GV53AU
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 215mA,
Number of Regulators: 2
Output Type: Fixed
Control Features: Inhibit, Reset, Watchdog
Output Current: 200mA, 215mA
Output Voltage: 5V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-12
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V, 5V
Dropout Voltage-Max: -, 0.6V @ 215mA
Operating Supply Current: 55μA
PSRR: 60dB (100Hz), 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 215mA PG-DSO-12-11
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 215mA PG-DSO-12-11
IC REG LINEAR 3.3V/5V DSO-12
IC REG LINEAR 3.3V/5V DSO-12
IC REG LINEAR 3.3V/5V DSO-12
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE7469GV53AUMA1 | 144405-TLE7469GV53AUMA1 | TLE7469GV53AUMA1TR-ND | TLE7469GV53AUMA1 | TLE7469GV53AUMA1 | TLE7469GV53AUMA1 |
| Product Name | 3.3V 5V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE7469GV53AUMA1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; PG-DSO-12 | Other; "12-BSOP (0.295"", 7.50mm Width) Exposed Pad" | Other; 12-BSOP (0.295", 7.50mm Width) Exposed Pad | ||
| Output Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.2000 to 0.2150 amps | 0.2000 to 0.2150 amps | 0.2000 to 0.2150 amps | 0.2000 to 0.2150 amps | 0.2000 to 0.2150 amps | 0.2000 to 0.2150 amps |
| VIN | 45 volts | 45 volts | 45 volts | 45 volts |